ifm efector inc. Proximity Sensors IGS287

Description
ifm electronic IGS287
Request a Quote Datasheet
Description
ifm electronic IGS287
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 162665 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
162665
Proximity Sensors 162665
ifm electronic IGS287

ifm electronic IGS287

Supplier's Site
Proximity Sensors - Industrial - 2330-IGS287-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IGS287-ND
Proximity Sensors - Industrial 2330-IGS287-ND
SENSOR PROX INDUCTIVE 8MM CYLIND

SENSOR PROX INDUCTIVE 8MM CYLIND

Buy Now Datasheet
Inductive sensor ifm efector IGS287 - IGB3008BBPKG/K1/V4A/US-104 -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IGS287 - IGB3008BBPKG/K1/V4A/US-104
Inductive sensor ifm efector IGS287 - IGB3008BBPKG/K1/V4A/US-104
The inductive sensor IGS287 - IGB3008BBPKG/K1/V4A/ US-104 from ifm electronic with a length of 45 mm operates with a supply voltage of 10-30 V DC. A NO PNP contact is available as an output. Thanks to the switching distance of 8 mm with flush installation, the inductive sensor IGS287 - IGB3008BBPKG/K1/V4A/ US-104 offers more safety in your applications. Due to the uniform switching distance to all metals, its magnetic field strength of max. 300 mT, 4-position switching status display and standardized M12 connector, the inductive sensor IGS287 - IGB3008BBPKG/K1/V4A/ US-104 is often used in industrial, mobile, cooling and lubrication applications.

The inductive sensor IGS287 - IGB3008BBPKG/K1/V4A/US-104 from ifm electronic with a length of 45 mm operates with a supply voltage of 10-30 V DC. A NO PNP contact is available as an output. Thanks to the switching distance of 8 mm with flush installation, the inductive sensor IGS287 - IGB3008BBPKG/K1/V4A/US-104 offers more safety in your applications. Due to the uniform switching distance to all metals, its magnetic field strength of max. 300 mT, 4-position switching status display and standardized M12 connector, the inductive sensor IGS287 - IGB3008BBPKG/K1/V4A/US-104 is often used in industrial, mobile, cooling and lubrication applications.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 162665 2330-IGS287-ND
Product Name Proximity Sensors Proximity Sensors - Industrial Inductive sensor ifm efector IGS287 - IGB3008BBPKG/K1/V4A/US-104
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel Cylindrical; Threaded Barrel
Length 1.77 inch (45 mm)
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Switch Type Normally Open Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Inductive Proximity Sensors - IN4 Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX4330 Photomicrosensor (Transmissive) - EE-SX4330 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1181 inch (3 mm)
View Details
2 suppliers
Inductive Proximity Sensors - 5000000730-SE - TE Connectivity
Specs
Operation Distance 1.57 inch (39.98 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details