ifm efector inc. Proximity Sensors IGS252

Description
ifm electronic IGS252
Request a Quote Datasheet
Description
ifm electronic IGS252
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 186030 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
186030
Proximity Sensors 186030
ifm electronic IGS252

ifm electronic IGS252

Supplier's Site
Proximity Sensors - Industrial - 2330-IGS252-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IGS252-ND
Proximity Sensors - Industrial 2330-IGS252-ND
INDUCTIVE SENSOR,M18,L=45MM,RA NG

INDUCTIVE SENSOR,M18,L=45MM,RANG

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 186030 2330-IGS252-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 1.77 inch (45 mm)
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switch - 88333513 - Radwell International
Specs
Sensor Technology Inductive Proximity Sensor
View Details
EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX3162-P1-Z - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - Industrial - 1882-1055437-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 2 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details