ifm efector inc. Proximity Sensors - Industrial IGS248

Description
SENSOR PROX INDUCTIVE 8MM CYLIND
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 8MM CYLIND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IGS248-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IGS248-ND
Proximity Sensors - Industrial 2330-IGS248-ND
SENSOR PROX INDUCTIVE 8MM CYLIND

SENSOR PROX INDUCTIVE 8MM CYLIND

Buy Now Datasheet
Proximity Sensors - 162642 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
162642
Proximity Sensors 162642
ifm electronic IGS248

ifm electronic IGS248

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 2330-IGS248-ND 162642
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Switch Type Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - Industrial - 2330-GI505S-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Operating Temperature 32 to 158 F (0.0 to 70 C)
Electrical Connection Connector
View Details
2 suppliers
EE-SX1088-W11 Photomicrosensor (Transmissive) - EE-SX1088-W11 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details
2 suppliers
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - 2093468 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details