ifm efector inc. Proximity Sensors - Industrial GI505S

Description
SENSOR PROX INDUCTIVE 6-12MM CYL
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 6-12MM CYL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-GI505S-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-GI505S-ND
Proximity Sensors - Industrial 2330-GI505S-ND
SENSOR PROX INDUCTIVE 6-12MM CYL

SENSOR PROX INDUCTIVE 6-12MM CYL

Buy Now Datasheet
Proximity Sensors - 162944 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
162944
Proximity Sensors 162944
ifm electronic GI505S

ifm electronic GI505S

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 2330-GI505S-ND 162944
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Reflex Sensor for the Distinction of Materials and Parts - optoCONTROL CFS4-A30 - Micro-Epsilon Group
Specs
Operation Distance 0.0394 to 16.93 inch (1 to 430 mm)
Operating Temperature 14 to 176 F (-10 to 80 C)
Electrical Connection FA socket (M18x1)
View Details
Proximity sensor - SIEN-M12B-PS-K-L-PA - Festo Corporation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.0787 inch (2 mm)
Repeatability 1.57 mils (40 µm)
View Details
2 suppliers
 - Cylindrical M8 Housing Inductive Proximity Sensor - Series 520 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 to 0.3150 inch (4 to 8 mm)
View Details