ifm efector inc. Proximity Sensors IGS245

Description
ifm electronic IGS245
Request a Quote Datasheet
Description
ifm electronic IGS245
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 163036 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
163036
Proximity Sensors 163036
ifm electronic IGS245

ifm electronic IGS245

Supplier's Site
Proximity Sensors - Industrial - 2330-IGS245-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IGS245-ND
Proximity Sensors - Industrial 2330-IGS245-ND
SENSOR PROX INDUCTIVE 12MM CYL

SENSOR PROX INDUCTIVE 12MM CYL

Buy Now Datasheet
Inductive sensor ifm efector IGS245 - IGK3012-BPKG/2M/PUR -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IGS245 - IGK3012-BPKG/2M/PUR
Inductive sensor ifm efector IGS245 - IGK3012-BPKG/2M/PUR
M18 inductive sensor IGS245 - IGK3012-BPKG/2M/PUR from ifm operates with a supply voltage of 10-30V DC. The output is a positive-switching NO contact. Thanks to the increased sensing range of 12 mm with non-flush installation the inductive sensor IGS245 - IGK3012-BPKG/2M/PUR provides more reliability in your applications. Thanks to the lasered type label, 4-fold LED and standardised 2M PUR cable the inductive sensor IGS245 - IGK3012-BPKG/2M/PUR is often used in factory automation and in machine building.

M18 inductive sensor IGS245 - IGK3012-BPKG/2M/PUR from ifm operates with a supply voltage of 10-30V DC. The output is a positive-switching NO contact. Thanks to the increased sensing range of 12 mm with non-flush installation the inductive sensor IGS245 - IGK3012-BPKG/2M/PUR provides more reliability in your applications. Thanks to the lasered type label, 4-fold LED and standardised 2M PUR cable the inductive sensor IGS245 - IGK3012-BPKG/2M/PUR is often used in factory automation and in machine building.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 163036 2330-IGS245-ND
Product Name Proximity Sensors Proximity Sensors - Industrial Inductive sensor ifm efector IGS245 - IGK3012-BPKG/2M/PUR
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel Cylindrical; Threaded Barrel
Length 2.36 inch (60 mm)
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Switch Type Normally Open Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2066140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Configurable CMOS Photoelectric Sensor - ISL400DE - Intellisense Microelectronics Ltd.
Intellisense Microelectronics Ltd.
Specs
Sensor Technology Photoelectric Sensors
Length 0.1969 inch (5 mm)
Width 0.1969 inch (5 mm)
View Details
Chopper-Stabilized Precision Hall-Effect Switch - A1123LLHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details