ifm efector inc. Proximity Sensors - Industrial IGS237

Description
SENSOR PROX INDUCTIVE 12MM CYL
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 12MM CYL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IGS237-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IGS237-ND
Proximity Sensors - Industrial 2330-IGS237-ND
SENSOR PROX INDUCTIVE 12MM CYL

SENSOR PROX INDUCTIVE 12MM CYL

Buy Now Datasheet
Inductive sensor ifm efector IGS237 - IGB3012-BPKG/US-104 -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IGS237 - IGB3012-BPKG/US-104
Inductive sensor ifm efector IGS237 - IGB3012-BPKG/US-104
The M18 inductive sensor IGS237 - IGB3012-BPKG/US-104 from ifm operates with a supply voltage of 10-36 V DC. The output is a positive-switching NO contact. Featuring an increased sensing range of 12 mm with non-flush installation, the inductive sensor IGS237 - IGB3012-BPKG/US-104 provides more reliability in your applications. Thanks to the lasered type label, 4-fold LED and standardized M12 connector, the inductive sensor IGS237 - IGB3012-BPKG/US-104 is often used in factory automation and in machine building.

The M18 inductive sensor IGS237 - IGB3012-BPKG/US-104 from ifm operates with a supply voltage of 10-36 V DC. The output is a positive-switching NO contact. Featuring an increased sensing range of 12 mm with non-flush installation, the inductive sensor IGS237 - IGB3012-BPKG/US-104 provides more reliability in your applications. Thanks to the lasered type label, 4-fold LED and standardized M12 connector, the inductive sensor IGS237 - IGB3012-BPKG/US-104 is often used in factory automation and in machine building.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors
Product Number 2330-IGS237-ND
Product Name Proximity Sensors - Industrial Inductive sensor ifm efector IGS237 - IGB3012-BPKG/US-104
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Switch Type Normally Open Normally Open
Electrical Connection Connector M12 connector
Body Shape Cylindrical; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX3163-P1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
RightSight Photosensor - 42EF-P2MPB-F4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Operation Distance 118 inch (3000 mm)
View Details
3 suppliers