ifm efector inc. Proximity Sensors - Industrial IGS236

Description
SENSOR PROX INDUCTIVE 8MM CYLIND
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 8MM CYLIND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IGS236-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IGS236-ND
Proximity Sensors - Industrial 2330-IGS236-ND
SENSOR PROX INDUCTIVE 8MM CYLIND

SENSOR PROX INDUCTIVE 8MM CYLIND

Buy Now Datasheet
Proximity Sensors - 162670 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
162670
Proximity Sensors 162670
ifm electronic IGS236

ifm electronic IGS236

Supplier's Site
Inductive sensor ifm efector IGS236 - IGB3008BBPKG/US-104 -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IGS236 - IGB3008BBPKG/US-104
Inductive sensor ifm efector IGS236 - IGB3008BBPKG/US-104
The M18 inductive sensor IGS236 - IGB3008BBPKG/US-104 from ifm operates with a supply voltage of 10-36 V DC. The output is a positive-switching NO contact. Featuring an increased sensing range of 8 mm with flush installation, the inductive sensor IGS236 - IGB3008BBPKG/US-104 provides more reliability in your applications. Thanks to the lasered type label, 4-fold LED and standardized M12 connector, the inductive sensor IGS236 - IGB3008BBPKG/US-104 is often used in factory automation and in machine building.

The M18 inductive sensor IGS236 - IGB3008BBPKG/US-104 from ifm operates with a supply voltage of 10-36 V DC. The output is a positive-switching NO contact. Featuring an increased sensing range of 8 mm with flush installation, the inductive sensor IGS236 - IGB3008BBPKG/US-104 provides more reliability in your applications. Thanks to the lasered type label, 4-fold LED and standardized M12 connector, the inductive sensor IGS236 - IGB3008BBPKG/US-104 is often used in factory automation and in machine building.

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 2330-IGS236-ND 162670
Product Name Proximity Sensors - Industrial Proximity Sensors Inductive sensor ifm efector IGS236 - IGB3008BBPKG/US-104
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Switch Type Normally Open Normally Open
Electrical Connection Connector M12 connector
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel Cylindrical; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000005405-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.8000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Proximity Switch - 88333508 - Radwell International
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details