ifm efector inc. Proximity Sensors - Industrial IGS233

Description
SENSOR PROX INDUCTIVE 12MM CYL
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 12MM CYL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IGS233-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IGS233-ND
Proximity Sensors - Industrial 2330-IGS233-ND
SENSOR PROX INDUCTIVE 12MM CYL

SENSOR PROX INDUCTIVE 12MM CYL

Buy Now Datasheet
Inductive sensor ifm efector IGS233 - IGK3012-BPKG/US-104 -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IGS233 - IGK3012-BPKG/US-104
Inductive sensor ifm efector IGS233 - IGK3012-BPKG/US-104
The inductive sensor IGS233 - IGK3012-BPKG/US-104 from ifm operates with a supply voltage of 10-30 V DC. The output is a positive-switching NO contact. Thanks to the increased sensing range of 12 mm with non-flush installation the inductive sensor IGS233 - IGK3012-BPKG/US-104 provides more reliability in your applications. Thanks to the lasered type label, 4-fold LED and standardised M12 connector the inductive sensor IGS233 - IGK3012-BPKG/US-104 is often used in factory automation and in machine building.

The inductive sensor IGS233 - IGK3012-BPKG/US-104 from ifm operates with a supply voltage of 10-30 V DC. The output is a positive-switching NO contact. Thanks to the increased sensing range of 12 mm with non-flush installation the inductive sensor IGS233 - IGK3012-BPKG/US-104 provides more reliability in your applications. Thanks to the lasered type label, 4-fold LED and standardised M12 connector the inductive sensor IGS233 - IGK3012-BPKG/US-104 is often used in factory automation and in machine building.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors
Product Number 2330-IGS233-ND
Product Name Proximity Sensors - Industrial Inductive sensor ifm efector IGS233 - IGK3012-BPKG/US-104
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Switch Type Normally Open Normally Open
Electrical Connection Connector M12 connector
Body Shape Cylindrical; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 08409843100 - Powell Electronics, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
View Details
Inductive Proximity Sensors - 5000004202-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - Industrial - 1882-1074380-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 1 kHz
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
2 suppliers