ifm efector inc. Proximity Sensors IGS212

Description
ifm electronic IGS212
Request a Quote Datasheet
Description
ifm electronic IGS212
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 162630 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
162630
Proximity Sensors 162630
ifm electronic IGS212

ifm electronic IGS212

Supplier's Site
Proximity Sensors - Industrial - 2330-IGS212-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IGS212-ND
Proximity Sensors - Industrial 2330-IGS212-ND
SENSOR PROX INDUCTIVE 8MM CYLIND

SENSOR PROX INDUCTIVE 8MM CYLIND

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 162630 2330-IGS212-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 2.76 inch (70 mm)
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000005405-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.8000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Chopper-Stabilized Precision Hall-Effect Switch - A1122LLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Pneumatic Cylinder Sensors - 2128595 - RS Components, Ltd.
Specs
Sensor Technology Magnetic Proximity Sensor
Power Requirements DC Powered
View Details