SENSOR PROX INDUCTIVE 8MM CYLIND
The inductive sensor IGS208 - IGKC008BASKG/M/US-10
| RS Components, Ltd. | DigiKey | Automation24, Inc. | |
|---|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors | Proximity Sensors |
| Product Number | 3707338 | 2330-IGS208-ND | |
| Product Name | Proximity Sensors | Proximity Sensors - Industrial | Inductive sensor ifm efector IGS208 - IGKC008BASKG/M/US-104-DRS/2LED |
| Sensor Technology | Inductive Proximity Sensor | Inductive Proximity Sensor | Inductive Proximity Sensor |
| Body Shape | Cylindrical; Other; Barrel | Cylindrical; Threaded Barrel | |
| Operation Distance | 0.3150 inch (8 mm) | ||
| Power Requirements | DC Powered | DC Powered | |
| Length | 2.76 inch (70 mm) |