ifm efector inc. Proximity Sensors IGS207

Description
ifm electronic IGS207
Request a Quote Datasheet
Description
ifm electronic IGS207
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 3707344 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
3707344
Proximity Sensors 3707344
ifm electronic IGS207

ifm electronic IGS207

Supplier's Site
Proximity Sensors - Industrial - 2330-IGS207-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IGS207-ND
Proximity Sensors - Industrial 2330-IGS207-ND
SENSOR PROX INDUCTIVE 12MM CYL

SENSOR PROX INDUCTIVE 12MM CYL

Buy Now Datasheet
Inductive sensor ifm efector IGS207 - IGB3012-APKG/M/US -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IGS207 - IGB3012-APKG/M/US
Inductive sensor ifm efector IGS207 - IGB3012-APKG/M/US
The inductive sensor IGS207 - IGB3012-APKG/M/US from ifm operates with a supply voltage of 10-36 V DC. The output is a positive-switching NC contact. Featuring an increased sensing range of 12 mm with non-flush installation, the inductive sensor IGS207 - IGB3012-APKG/M/US provides more reliability in your applications. Thanks to the lasered type label, 4-fold LED and standardised M12 connector, the inductive sensor IGS207 - IGB3012-APKG/M/US is often used in factory automation and in machine building.

The inductive sensor IGS207 - IGB3012-APKG/M/US from ifm operates with a supply voltage of 10-36 V DC. The output is a positive-switching NC contact. Featuring an increased sensing range of 12 mm with non-flush installation, the inductive sensor IGS207 - IGB3012-APKG/M/US provides more reliability in your applications. Thanks to the lasered type label, 4-fold LED and standardised M12 connector, the inductive sensor IGS207 - IGB3012-APKG/M/US is often used in factory automation and in machine building.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 3707344 2330-IGS207-ND
Product Name Proximity Sensors Proximity Sensors - Industrial Inductive sensor ifm efector IGS207 - IGB3012-APKG/M/US
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel Cylindrical; Threaded Barrel
Operation Distance 0.4724 inch (12 mm)
Power Requirements DC Powered DC Powered
Length 2.01 inch (51 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switch - 88333421 - Radwell International
Specs
Sensor Technology Inductive Proximity Sensor
View Details
EE-SX1088 Photomicrosensor (Transmissive) - EE-SX1088 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details
2 suppliers
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - Industrial - 1882-1072828-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 1 kHz
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
2 suppliers