ifm efector inc. Proximity Sensors - Industrial IGS002

Description
SENSOR PROX INDUCTIVE 12MM CYL
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 12MM CYL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IGS002-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IGS002-ND
Proximity Sensors - Industrial 2330-IGS002-ND
SENSOR PROX INDUCTIVE 12MM CYL

SENSOR PROX INDUCTIVE 12MM CYL

Buy Now Datasheet
Proximity Sensors - 184491 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
184491
Proximity Sensors 184491
ifm electronic IGS002

ifm electronic IGS002

Supplier's Site
Inductive sensor ifm efector IGS002 - IGK2012-ARKA/M/LS-104AK -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IGS002 - IGK2012-ARKA/M/LS-104AK
Inductive sensor ifm efector IGS002 - IGK2012-ARKA/M/LS-104AK
The inductive sensor IGS002 - IGK2012-ARKA/M/LS-10 4AK from ifm operates with a supply voltage of 20-140 V AC/DC. The output is a NO contact. Thanks to the increased sensing range of 12mm with non-flush installation the inductive sensor IGS002 - IGK2012-ARKA/M/LS-10 4AK provides more reliability in your applications. Thanks to the laser type label, LED indicator and standardised 1/2" Micro AC connector, the inductive sensor IGS002 - IGK2012-ARKA/M/LS-10 4AK is often used in factory automation and in machine building.

The inductive sensor IGS002 - IGK2012-ARKA/M/LS-104AK from ifm operates with a supply voltage of 20-140 V AC/DC. The output is a NO contact. Thanks to the increased sensing range of 12mm with non-flush installation the inductive sensor IGS002 - IGK2012-ARKA/M/LS-104AK provides more reliability in your applications. Thanks to the laser type label, LED indicator and standardised 1/2" Micro AC connector, the inductive sensor IGS002 - IGK2012-ARKA/M/LS-104AK is often used in factory automation and in machine building.

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 2330-IGS002-ND 184491
Product Name Proximity Sensors - Industrial Proximity Sensors Inductive sensor ifm efector IGS002 - IGK2012-ARKA/M/LS-104AK
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Electrical Output Switched / Alarm Voltage; Switched / Alarm
Switch Type Normally Open Normally Open
Electrical Connection Connector 1/2" Micro AC (3-pin)
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - 08317825065 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Inductive Proximity Sensors - 5000005410-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.8000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - 2092559 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular; Other; Block
Operation Distance 1.57 inch (40 mm)
View Details