ifm efector inc. Proximity Sensors - Industrial IGS001

Description
SENSOR PROX INDUCTIVE 8MM CYLIND
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 8MM CYLIND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IGS001-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IGS001-ND
Proximity Sensors - Industrial 2330-IGS001-ND
SENSOR PROX INDUCTIVE 8MM CYLIND

SENSOR PROX INDUCTIVE 8MM CYLIND

Buy Now Datasheet
Inductive sensor ifm efector IGS001 - IGK2008BARKA/M/LS-104AK -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IGS001 - IGK2008BARKA/M/LS-104AK
Inductive sensor ifm efector IGS001 - IGK2008BARKA/M/LS-104AK
The inductive sensor IGS001 - IGK2008BARKA/M/LS-10 4AK from ifm operates with a supply voltage of 20-140 V AC/DC. The output is a NO contact. Thanks to the increased sensing range of 8 mm with flush installation the inductive sensor IGS001 - IGK2008BARKA/M/LS-10 4AK provides more reliability in your applications. Thanks to the lasered type label, 4- LED indicators, and standardised micro AC connector the inductive sensor, IGS001 - IGK2008BARKA/M/LS-10 4AK is often used in factory automation and in machine building.

The inductive sensor IGS001 - IGK2008BARKA/M/LS-104AK from ifm operates with a supply voltage of 20-140 V AC/DC. The output is a NO contact. Thanks to the increased sensing range of 8 mm with flush installation the inductive sensor IGS001 - IGK2008BARKA/M/LS-104AK provides more reliability in your applications. Thanks to the lasered type label, 4- LED indicators, and standardised micro AC connector the inductive sensor, IGS001 - IGK2008BARKA/M/LS-104AK is often used in factory automation and in machine building.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors
Product Number 2330-IGS001-ND
Product Name Proximity Sensors - Industrial Inductive sensor ifm efector IGS001 - IGK2008BARKA/M/LS-104AK
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Electrical Output Switched / Alarm Voltage; Switched / Alarm
Switch Type Normally Open Normally Open
Electrical Connection Connector M12 connector
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - Industrial - 1882-1072736-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 2 kHz
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
2 suppliers
EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX3163-P1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
12mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details