ifm efector inc. Proximity Sensors - Industrial IGR203

Description
SENSOR PROX INDUCTIVE 6MM CYLIND
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 6MM CYLIND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IGR203-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IGR203-ND
Proximity Sensors - Industrial 2330-IGR203-ND
SENSOR PROX INDUCTIVE 6MM CYLIND

SENSOR PROX INDUCTIVE 6MM CYLIND

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 2330-IGR203-ND
Product Name Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Proximity Sensors - 5000004812-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
Switch Type Normally Open; Normally Closed
View Details
Switches (Solid State) - A3283ELHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Proximity Sensors - Industrial - 1882-1040984-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 1 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
2 suppliers