ifm efector inc. Proximity Sensors IGR202

Description
ifm electronic IGR202
Request a Quote Datasheet
Description
ifm electronic IGR202
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 190323 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
190323
Proximity Sensors 190323
ifm electronic IGR202

ifm electronic IGR202

Supplier's Site
Proximity Sensors - Industrial - 2330-IGR202-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IGR202-ND
Proximity Sensors - Industrial 2330-IGR202-ND
SENSOR PROX INDUCTIVE 6MM CYLIND

SENSOR PROX INDUCTIVE 6MM CYLIND

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 190323 2330-IGR202-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Body Shape Rectangular; Other; Rectangular
Length 2.76 inch (70 mm)
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - Industrial - 2330-IG0307-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Operating Temperature -13 to 176 F (-25 to 80 C)
Electrical Output Switched / Alarm
View Details
2 suppliers
EE-SX3340/EE-SX4340 Photomicrosensor (Transmissive) - EE-SX4340-1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1575 inch (4 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity Sensors - 2093359 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details