ifm efector inc. Proximity Sensors - Industrial IGC248

Description
SENSOR PROX INDUCTIVE 5MM CYLIND
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 5MM CYLIND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IGC248-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IGC248-ND
Proximity Sensors - Industrial 2330-IGC248-ND
SENSOR PROX INDUCTIVE 5MM CYLIND

SENSOR PROX INDUCTIVE 5MM CYLIND

Buy Now Datasheet
Proximity Sensors - 186014 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
186014
Proximity Sensors 186014
ifm electronic IGC248

ifm electronic IGC248

Supplier's Site
Inductive sensor ifm efector IGC248 - IGK3005-BPKG/AM/US-104-DPS -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IGC248 - IGK3005-BPKG/AM/US-104-DPS
Inductive sensor ifm efector IGC248 - IGK3005-BPKG/AM/US-104-DPS
The inductive sensor IGC248 - IGK3005-BPKG/AM/US-1 04-DPS from ifm operates with a supply voltage of 10-36V DC. The output is a positive-switching NO contact. Thanks to the increased sensing range of 5 mm with flush installation the inductive sensor IGC248 - IGK3005-BPKG/AM/US-1 04-DPS provides highest reliability in your applications. Thanks to the high protection rating IP67/IP68, full metal sensing face, and the special resistance to oils and coolants, the inductive sensor IGC248 - IGK3005-BPKG/AM/US-1 04-DPS is often used as proximity switch in machine tools.

The inductive sensor IGC248 - IGK3005-BPKG/AM/US-104-DPS from ifm operates with a supply voltage of 10-36V DC. The output is a positive-switching NO contact. Thanks to the increased sensing range of 5 mm with flush installation the inductive sensor IGC248 - IGK3005-BPKG/AM/US-104-DPS provides highest reliability in your applications. Thanks to the high protection rating IP67/IP68, full metal sensing face, and the special resistance to oils and coolants, the inductive sensor IGC248 - IGK3005-BPKG/AM/US-104-DPS is often used as proximity switch in machine tools.

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 2330-IGC248-ND 186014
Product Name Proximity Sensors - Industrial Proximity Sensors Inductive sensor ifm efector IGC248 - IGK3005-BPKG/AM/US-104-DPS
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Switch Type Normally Open Normally Open
Electrical Connection Connector M12 connector
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel Cylindrical; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Photodiode Sensors - 3001380-F - TE Connectivity
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -40 to 212 F (-40 to 100 C)
Diameter 0.0190 inch (0.4826 mm)
View Details
Chopper-Stabilized Precision Hall-Effect Switch - A1121LLHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Photoelectric Sensors - 2054875 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Rectangular
Operation Distance 197 inch (5000 mm)
View Details