ifm efector inc. Proximity Sensors IGC222

Description
ifm electronic IGC222
Request a Quote Datasheet
Description
ifm electronic IGC222
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 162661 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
162661
Proximity Sensors 162661
ifm electronic IGC222

ifm electronic IGC222

Supplier's Site
Inductive sensor ifm efector IGC222 - IGK2008BFRKG/M/2LED/US-104-IRF -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IGC222 - IGK2008BFRKG/M/2LED/US-104-IRF
Inductive sensor ifm efector IGC222 - IGK2008BFRKG/M/2LED/US-104-IRF
The inductive sensor IGC222 - IGK2008BFRKG/M/2LED/ US-104-IRF from ifm operates with a supply voltage of 10-36V DC. The output is a NO or NC contact. Thanks to the increased sensing range of 8 mm with flush installation the inductive sensor IGC222 - IGK2008BFRKG/M/2LED/ US-104-IRF provides highest reliability in your applications. Thanks to the high protection rating IP68, the sensing face of resistant LCP and the special resistance to oils and coolants the inductive sensor IGC222 - IGK2008BFRKG/M/2LED/ US-104-IRF is often used as proximity switch in machine tools.

The inductive sensor IGC222 - IGK2008BFRKG/M/2LED/US-104-IRF from ifm operates with a supply voltage of 10-36V DC. The output is a NO or NC contact. Thanks to the increased sensing range of 8 mm with flush installation the inductive sensor IGC222 - IGK2008BFRKG/M/2LED/US-104-IRF provides highest reliability in your applications. Thanks to the high protection rating IP68, the sensing face of resistant LCP and the special resistance to oils and coolants the inductive sensor IGC222 - IGK2008BFRKG/M/2LED/US-104-IRF is often used as proximity switch in machine tools.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors
Product Number 162661
Product Name Proximity Sensors Inductive sensor ifm efector IGC222 - IGK2008BFRKG/M/2LED/US-104-IRF
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel Cylindrical; Threaded Barrel
Length 2.76 inch (70 mm)
Sensor Technology Inductive Proximity Sensor
Switching Frequency 0.4000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX3161-W11/4161-W11 Photomicrosensor (Transmissive) - EE-SX3161-W11 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1260 inch (3.2 mm)
View Details
3 suppliers
Hardware - 08317822365 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Series 9000 Photoelectric Sensors - 42GRF-9103-QD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Electrical Output Voltage
Electrical Connection Mini Quick-Disconnect
View Details