ifm efector inc. Proximity Sensors IGC210

Description
ifm electronic IGC210
Request a Quote Datasheet
Description
ifm electronic IGC210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 184506 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
184506
Proximity Sensors 184506
ifm electronic IGC210

ifm electronic IGC210

Supplier's Site
Proximity Sensors - Industrial - 2330-IGC210-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IGC210-ND
Proximity Sensors - Industrial 2330-IGC210-ND
SENSOR PROX INDUCTIVE 8MM CYLIND

SENSOR PROX INDUCTIVE 8MM CYLIND

Buy Now Datasheet
Inductive sensor ifm efector IGC210 - IGKC008BASKG/M/US-104-DRS/2LED -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IGC210 - IGKC008BASKG/M/US-104-DRS/2LED
Inductive sensor ifm efector IGC210 - IGKC008BASKG/M/US-104-DRS/2LED
The inductive sensor IGC210 - IGKC008BASKG/M/US-10 4-DRS/2LED from ifm operates with a supply voltage of 10-30 V DC. The output is a positive or negative-switching NO contact, and can be wired as 2-wire(PNP/NPN) or 3-wire(PNP). Thanks to the increased sensing range of 8 mm with flush installation, the inductive sensor IGC210 - IGKC008BASKG/M/US-10 4-DRS/2LED provides the highest reliability in your applications. Thanks to the high protection rating IP68, the sensing face of resistant LCP and the special resistance to oils and coolants the inductive sensor IGC210 - IGKC008BASKG/M/US-10 4-DRS/2LED is often used as proximity switch in machine tools.

The inductive sensor IGC210 - IGKC008BASKG/M/US-104-DRS/2LED from ifm operates with a supply voltage of 10-30 V DC. The output is a positive or negative-switching NO contact, and can be wired as 2-wire(PNP/NPN) or 3-wire(PNP). Thanks to the increased sensing range of 8 mm with flush installation, the inductive sensor IGC210 - IGKC008BASKG/M/US-104-DRS/2LED provides the highest reliability in your applications. Thanks to the high protection rating IP68, the sensing face of resistant LCP and the special resistance to oils and coolants the inductive sensor IGC210 - IGKC008BASKG/M/US-104-DRS/2LED is often used as proximity switch in machine tools.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 184506 2330-IGC210-ND
Product Name Proximity Sensors Proximity Sensors - Industrial Inductive sensor ifm efector IGC210 - IGKC008BASKG/M/US-104-DRS/2LED
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel Cylindrical; Threaded Barrel
Length 2.76 inch (70 mm)
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Switch Type Normally Open Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000005434-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Switches (Solid State) - A3281EUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity Sensors - 2093528 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1969 inch (5 mm)
View Details