ifm efector inc. Proximity Sensors - Industrial IGC204

Description
SENSOR PROX INDUCTIVE 8MM CYLIND
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 8MM CYLIND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IGC204-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IGC204-ND
Proximity Sensors - Industrial 2330-IGC204-ND
SENSOR PROX INDUCTIVE 8MM CYLIND

SENSOR PROX INDUCTIVE 8MM CYLIND

Buy Now Datasheet
Inductive sensor ifm efector IGC204 - IGB3008BBPKG/M/US-104-DPS -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IGC204 - IGB3008BBPKG/M/US-104-DPS
Inductive sensor ifm efector IGC204 - IGB3008BBPKG/M/US-104-DPS
The inductive sensor IGC204 - IGB3008BBPKG/M/US-10 4-DPS from ifm operates with a supply voltage of 10-36V DC. The output is a positive-switching NO contact. Thanks to the increased sensing range of 8 mm with flush installation the inductive sensor IGC204 - IGB3008BBPKG/M/US-10 4-DPS provides highest reliability in your applications. Thanks to the high protection rating IP68, the sensing face of resistant LCP and the special resistance to oils and coolants the inductive sensor IGC204 - IGB3008BBPKG/M/US-10 4-DPS is often used as proximity switch in machine tools.

The inductive sensor IGC204 - IGB3008BBPKG/M/US-104-DPS from ifm operates with a supply voltage of 10-36V DC. The output is a positive-switching NO contact. Thanks to the increased sensing range of 8 mm with flush installation the inductive sensor IGC204 - IGB3008BBPKG/M/US-104-DPS provides highest reliability in your applications. Thanks to the high protection rating IP68, the sensing face of resistant LCP and the special resistance to oils and coolants the inductive sensor IGC204 - IGB3008BBPKG/M/US-104-DPS is often used as proximity switch in machine tools.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors
Product Number 2330-IGC204-ND
Product Name Proximity Sensors - Industrial Inductive sensor ifm efector IGC204 - IGB3008BBPKG/M/US-104-DPS
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Switch Type Normally Open Normally Open
Electrical Connection Connector M12 connector
Body Shape Cylindrical; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093573 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Ring DC 4 Wire Inductive Ring Sensor - S3218R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 0.4724 inch (12 mm)
View Details