ifm efector inc. Proximity Sensors - Industrial IG6614

Description
INDUCTIVE SENSOR,M18,RANGE 5MM F
Request a Quote Datasheet
Description
INDUCTIVE SENSOR,M18,RANGE 5MM F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IG6614-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IG6614-ND
Proximity Sensors - Industrial 2330-IG6614-ND
INDUCTIVE SENSOR,M18,RANGE 5MM F

INDUCTIVE SENSOR,M18,RANGE 5MM F

Buy Now Datasheet
Proximity Sensors - 162700 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
162700
Proximity Sensors 162700
ifm electronic IG6614

ifm electronic IG6614

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 2330-IG6614-ND 162700
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Operating Temperature 32 to 356 F (0.0 to 180 C)
Switch Type Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093380 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
EE-SX1088 Photomicrosensor (Transmissive) - EE-SX1088 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details
2 suppliers
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Ring DC 4 Wire Inductive Ring Sensor - S3217R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 0.1969 inch (5 mm)
View Details