ifm efector inc. Proximity Sensors - Industrial IG6087

Description
SENSOR PROX INDUCTIV 0.5-5MM CYL
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIV 0.5-5MM CYL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IG6087-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IG6087-ND
Proximity Sensors - Industrial 2330-IG6087-ND
SENSOR PROX INDUCTIV 0.5-5MM CYL

SENSOR PROX INDUCTIV 0.5-5MM CYL

Buy Now Datasheet
Proximity Sensors - 189339 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
189339
Proximity Sensors 189339
ifm electronic IG6087

ifm electronic IG6087

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 2330-IG6087-ND 189339
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Operating Temperature -13 to 176 F (-25 to 80 C)
Electrical Output Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093238 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
EE-SX3096-W11/4096-W11 Photomicrosensor (Transmissive) - EE-SX4096-W11 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3074 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details