ifm efector inc. Proximity Sensors IG5953

Description
ifm electronic IG5953
Request a Quote
Description
ifm electronic IG5953
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 3356227 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
3356227
Proximity Sensors 3356227
ifm electronic IG5953

ifm electronic IG5953

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 3356227
Product Name Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX384/EE-SX484 Photomicrosensor (Transmissive) - EE-SX484 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1378 inch (3.5 mm)
View Details
2 suppliers
Cylindrical Inductive Proximity Sensors - 9986-2265 - Altech Corp.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3100 inch (7.87 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Rectangular Inductive Sensor - 871P-BW15C40-N3 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 0.5906 inch (15 mm)
View Details
2 suppliers