ifm efector inc. Proximity Switch IG5951

Description
IGK2008BFRKG/SC/2LED /US-104-IR. FREE 2 YEAR RADWELL WARRANTY
Description
IGK2008BFRKG/SC/2LED /US-104-IR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 24721309 - Radwell International
Willingboro, NJ, United States
Proximity Switch
24721309
Proximity Switch 24721309
IGK2008BFRKG/SC/2LED /US-104-IR. FREE 2 YEAR RADWELL WARRANTY

IGK2008BFRKG/SC/2LED/US-104-IR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 24721309
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093526 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
Proximity sensor - SIEN-M18B-NS-S-L - Festo Corporation
Specs
Operation Distance 0.1969 inch (5 mm)
Repeatability 9.84 mils (250 µm)
Switching Frequency 2 kHz
View Details
2 suppliers
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details