ifm efector inc. Photoelectric FT-00-M-V-E3-E20494

Description
FIBRE OPTIC DIFFUSE REFLECTION SENSOR, HIGH TEMPERATURE RESISTANCE, 40 MM OKF/OUF RANGE, 200 MM OOF RANGE, STAINLESS STEEL, -20 TO +150 DEGREE C, E20494. FREE 2 YEAR RADWELL WARRANTY
Description
FIBRE OPTIC DIFFUSE REFLECTION SENSOR, HIGH TEMPERATURE RESISTANCE, 40 MM OKF/OUF RANGE, 200 MM OOF RANGE, STAINLESS STEEL, -20 TO +150 DEGREE C, E20494. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 88329862 - Radwell International
Willingboro, NJ, United States
Photoelectric
88329862
Photoelectric 88329862
FIBRE OPTIC DIFFUSE REFLECTION SENSOR, HIGH TEMPERATURE RESISTANCE, 40 MM OKF/OUF RANGE, 200 MM OOF RANGE, STAINLESS STEEL, -20 TO +150 DEGREE C, E20494. FREE 2 YEAR RADWELL WARRANTY

FIBRE OPTIC DIFFUSE REFLECTION SENSOR, HIGH TEMPERATURE RESISTANCE, 40 MM OKF/OUF RANGE, 200 MM OOF RANGE, STAINLESS STEEL, -20 TO +150 DEGREE C, E20494. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 88329862
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Inductive Proximity Sensors - M80 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 1.97 inch (50 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
EE-SX3096-W11/4096-W11 Photomicrosensor (Transmissive) - EE-SX3096-W11 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details
Inductive Proximity Sensors - 5000005398-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switching Frequency 0.4000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details