ifm efector inc. Proximity Sensors IG5775

Description
ifm electronic IG5775
Request a Quote Datasheet
Description
ifm electronic IG5775
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 187830 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
187830
Proximity Sensors 187830
ifm electronic IG5775

ifm electronic IG5775

Supplier's Site
Proximity Sensors - Industrial - 2330-IG5775-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IG5775-ND
Proximity Sensors - Industrial 2330-IG5775-ND
SENSOR PROX INDUCTIVE 8MM CYLIND

SENSOR PROX INDUCTIVE 8MM CYLIND

Buy Now Datasheet
Inductive sensor ifm efector IG5775 - IGA2008-FRKG/US-100-IRF RT -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IG5775 - IGA2008-FRKG/US-100-IRF RT
Inductive sensor ifm efector IG5775 - IGA2008-FRKG/US-100-IRF RT
The inductive sensor IG5775 - IGA2008-FRKG/US-100- IRF RT from ifm operates with a supply voltage of 10-55 V DC. Thanks to the selectable NO/NC DC PNP/NPN output and IP67 protection rating, the inductive sensor IG5775 - IGA2008-FRKG/US-100- IRF RT featuring a sensing range of 8 mm with non-flush installation is the optimum proximity switch for factory automation. The resistance aggressive oild and coolants make this unit ideal for a variety of application.

The inductive sensor IG5775 - IGA2008-FRKG/US-100-IRF RT from ifm operates with a supply voltage of 10-55 V DC. Thanks to the selectable NO/NC DC PNP/NPN output and IP67 protection rating, the inductive sensor IG5775 - IGA2008-FRKG/US-100-IRF RT featuring a sensing range of 8 mm with non-flush installation is the optimum proximity switch for factory automation. The resistance aggressive oild and coolants make this unit ideal for a variety of application.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 187830 2330-IG5775-ND
Product Name Proximity Sensors Proximity Sensors - Industrial Inductive sensor ifm efector IG5775 - IGA2008-FRKG/US-100-IRF RT
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel Cylindrical; Threaded Barrel
Length 2.99 inch (76 mm)
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C)
Switch Type Normally Open; Normally Closed Normally Open; Normally Closed
Unlock Full Specs
to access all available technical data

Similar Products

 - High Temperature Inductive Proximity Sensors - M30 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 to 0.7874 inch (2 to 20 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SF5/EE-SF5-B Photomicrosensor (Reflective) - EE-SF5 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
View Details
Proximity Sensors - 2066174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular; Other; Rectangular
Operation Distance 0.1575 inch (4 mm)
View Details