ifm efector inc. Proximity Sensors - Industrial IG5772

Description
INDUCTIVE SENSOR, M18X1 L77MM NO
Request a Quote Datasheet
Description
INDUCTIVE SENSOR, M18X1 L77MM NO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IG5772-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IG5772-ND
Proximity Sensors - Industrial 2330-IG5772-ND
INDUCTIVE SENSOR, M18X1 L77MM NO

INDUCTIVE SENSOR, M18X1 L77MM NO

Buy Now Datasheet
Proximity Sensors - 162734 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
162734
Proximity Sensors 162734
ifm electronic IG5772

ifm electronic IG5772

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 2330-IG5772-ND 162734
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Operating Temperature -13 to 176 F (-25 to 80 C)
Switch Type Normally Open; Normally Closed
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000004338-SE - TE Connectivity
Specs
Operation Distance 0.3930 inch (9.98 mm)
Switching Frequency 0.1500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Switches (Solid State) - A1146ELHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Electrical Output Current
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Photoelectric Sensors - 2103683 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Block
Operation Distance 0.7874 to 13.78 inch (20 to 350 mm)
View Details