ifm efector inc. Proximity Sensors - Industrial IG5717

Description
INDUCTIVE SENSOR, M18X1 L42MM FL
Request a Quote Datasheet
Description
INDUCTIVE SENSOR, M18X1 L42MM FL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IG5717-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IG5717-ND
Proximity Sensors - Industrial 2330-IG5717-ND
INDUCTIVE SENSOR, M18X1 L42MM FL

INDUCTIVE SENSOR, M18X1 L42MM FL

Buy Now Datasheet
Inductive sensor ifm efector IG5717 - IGB2005-ARKG/UP -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IG5717 - IGB2005-ARKG/UP
Inductive sensor ifm efector IG5717 - IGB2005-ARKG/UP
M18 inductive sensor IG5717 - IGB2005-ARKG/UP from ifm operates with a supply voltage of 10-36 V DC. The output is a PNP/NPN NO contact. Thanks to the increased sensing range of 5 mm with flush installation the inductive sensor IG5717 - IGB2005-ARKG/UP provides more reliability in your applications. Thanks to the LED and standardised 2M PVC cable, the inductive sensor IG5717 - IGB2005-ARKG/UP is often used in factory automation and in machine building.

M18 inductive sensor IG5717 - IGB2005-ARKG/UP from ifm operates with a supply voltage of 10-36 V DC. The output is a PNP/NPN NO contact. Thanks to the increased sensing range of 5 mm with flush installation the inductive sensor IG5717 - IGB2005-ARKG/UP provides more reliability in your applications. Thanks to the LED and standardised 2M PVC cable, the inductive sensor IG5717 - IGB2005-ARKG/UP is often used in factory automation and in machine building.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors
Product Number 2330-IG5717-ND
Product Name Proximity Sensors - Industrial Inductive sensor ifm efector IG5717 - IGB2005-ARKG/UP
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C)
Switch Type Normally Open Normally Open
Electrical Connection Cable Leads 2 m PVC cable
Body Shape Cylindrical; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Magneto-inductive displacement sensor with modular principle - mainSENSOR MDS-40-MK-SR0-F - Micro-Epsilon Group
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0591 to 1.24 inch (1.5 to 31.5 mm)
View Details
Proximity sensor - SIEN-4B-NO-K-L - Festo Corporation
Specs
Operation Distance 0.0315 inch (0.8000 mm)
Repeatability 1.57 mils (40 µm)
Switching Frequency 3 kHz
View Details
2 suppliers
IP69k Inductive Washdown Sensor -  - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 inch (3 mm)
View Details