ifm efector inc. Proximity Sensors IG5606

Description
ifm electronic IG5606
Request a Quote
Description
ifm electronic IG5606
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 162683 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
162683
Proximity Sensors 162683
ifm electronic IG5606

ifm electronic IG5606

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 162683
Product Name Proximity Sensors
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Photo Sensor, 55Mm, Analogue; Sensing Range Max Omron Electronic Components - 28AH9465 - Newark, An Avnet Company
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 2.17 inch (55 mm)
Power Requirements DC Powered
View Details
2 suppliers
Limit Style Sensors - 9853-5831 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.5900 inch (14.99 mm)
View Details
3 suppliers
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
RightSight Photosensor - 42EF-B1MPBC-Y4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Operation Distance 1.97 inch (50 mm)
View Details