ifm efector inc. Proximity Sensors IG5555

Description
ifm electronic IG5555
Request a Quote Datasheet
Description
ifm electronic IG5555
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 162699 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
162699
Proximity Sensors 162699
ifm electronic IG5555

ifm electronic IG5555

Supplier's Site
Proximity Sensors - Industrial - 2330-IG5555-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IG5555-ND
Proximity Sensors - Industrial 2330-IG5555-ND
IGA3005-APKG/US-104 INDUCTIVE SE

IGA3005-APKG/US-104 INDUCTIVE SE

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 162699 2330-IG5555-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 3.15 inch (80 mm)
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Light Grids - 2859100 - RS Components, Ltd.
Specs
Length 4.17 inch (106 mm)
Width 2.44 inch (62 mm)
View Details
EE-SX398/EE-SX498 Photomicrosensor (Transmissive) - EE-SX398 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1181 inch (3 mm)
View Details
2 suppliers
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3456 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details