ifm efector inc. Proximity Sensors IG0363

Description
ifm electronic IG0363
Request a Quote Datasheet
Description
ifm electronic IG0363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 189366 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
189366
Proximity Sensors 189366
ifm electronic IG0363

ifm electronic IG0363

Supplier's Site
Proximity Sensors - Industrial - 2330-IG0363-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IG0363-ND
Proximity Sensors - Industrial 2330-IG0363-ND
INDUCTIVE SENSOR, M18X1 NON-FLUS

INDUCTIVE SENSOR, M18X1 NON-FLUS

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 189366 2330-IG0363-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Power Requirements DC Powered
Length 2.13 inch (54 mm)
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Magneto-inductive displacement sensors with standard design - mainSENSOR MDS-45-M18-SA - Micro-Epsilon Group
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0886 to 1.86 inch (2.25 to 47.25 mm)
View Details
Proximity sensor - SMT-8M-A-PO-24V-E-7,5-OE - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Repeatability 7.87 mils (200 µm)
Switching Frequency 0.1800 kHz
View Details
 - Cylindrical M30 Housing Inductive Proximity Sensors - Series 500 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.8661 to 1.57 inch (22 to 40 mm)
View Details