ifm efector inc. Proximity Sensors - Industrial IG0344

Description
SENSOR PROX INDUCTIVE 8MM CYLIND
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 8MM CYLIND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IG0344-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IG0344-ND
Proximity Sensors - Industrial 2330-IG0344-ND
SENSOR PROX INDUCTIVE 8MM CYLIND

SENSOR PROX INDUCTIVE 8MM CYLIND

Buy Now Datasheet
Proximity Sensors - 185991 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
185991
Proximity Sensors 185991
ifm electronic IG0344

ifm electronic IG0344

Supplier's Site
Inductive sensor ifm efector IG0344 - IGK2008BABOA/SL/LS100-AK RT -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IG0344 - IGK2008BABOA/SL/LS100-AK RT
Inductive sensor ifm efector IG0344 - IGK2008BABOA/SL/LS100-AK RT
The inductive sensor IG0344 - IGK2008BABOA/SL/LS10 0-AK RT from ifm operates with a supply voltage of 20-250 V AC/DC. The output is a NO contact. Thanks to the increased sensing range of 8 mm with flush installation the inductive sensor IG0344 - IGK2008BABOA/SL/LS10 0-AK RT provides more reliability in your applications. LED indicator, and standardised micro AC connector, the inductive sensor IG0344 - IGK2008BABOA/SL/LS10 0-AK RT is often used in factory automation and in machine building.

The inductive sensor IG0344 - IGK2008BABOA/SL/LS100-AK RT from ifm operates with a supply voltage of 20-250 V AC/DC. The output is a NO contact. Thanks to the increased sensing range of 8 mm with flush installation the inductive sensor IG0344 - IGK2008BABOA/SL/LS100-AK RT provides more reliability in your applications. LED indicator, and standardised micro AC connector, the inductive sensor IG0344 - IGK2008BABOA/SL/LS100-AK RT is often used in factory automation and in machine building.

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 2330-IG0344-ND 185991
Product Name Proximity Sensors - Industrial Proximity Sensors Inductive sensor ifm efector IG0344 - IGK2008BABOA/SL/LS100-AK RT
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Electrical Output Switched / Alarm Voltage; Switched / Alarm
Switch Type Normally Open Normally Open
Electrical Connection Connector 1/2" Micro AC (3-pin)
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - 08313081550 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Capacitive Proximity Sensors - 5000000997-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switch Type Normally Open; Normally Closed
Electrical Connection DC - PNP
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Proximity Sensors - Industrial - 1882-1040935-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 1 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
2 suppliers