ifm efector inc. Proximity Sensors IG0328

Description
ifm electronic IG0328
Request a Quote Datasheet
Description
ifm electronic IG0328
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 184661 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
184661
Proximity Sensors 184661
ifm electronic IG0328

ifm electronic IG0328

Supplier's Site
Proximity Sensors - Industrial - 2330-IG0328-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IG0328-ND
Proximity Sensors - Industrial 2330-IG0328-ND
INDUCTIVE PROXIMITY SENSOR,18MM

INDUCTIVE PROXIMITY SENSOR,18MM

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 184661 2330-IG0328-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 3.15 inch (80 mm)
Sensor Technology Inductive Proximity Sensor
Operating Temperature -13 to 176 F (-25 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Inductive Proximity Sensors - IN2 Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX1340 Photomicrosensor (Transmissive) - EE-SX1340-1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1575 inch (4 mm)
View Details
Capacitive Proximity Sensors - 5000001066-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switch Type Normally Open
Electrical Connection DC - PNP
View Details