ifm efector inc. Proximity Sensors - Industrial IG0307

Description
INDUCTIVE SENSOR, 18MM DIAMETER,
Request a Quote Datasheet
Description
INDUCTIVE SENSOR, 18MM DIAMETER,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IG0307-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IG0307-ND
Proximity Sensors - Industrial 2330-IG0307-ND
INDUCTIVE SENSOR, 18MM DIAMETER,

INDUCTIVE SENSOR, 18MM DIAMETER,

Buy Now Datasheet
Proximity Sensors - 187820 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
187820
Proximity Sensors 187820
ifm electronic IG0307

ifm electronic IG0307

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 2330-IG0307-ND 187820
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Operating Temperature -13 to 176 F (-25 to 80 C)
Electrical Output Switched / Alarm
Switch Type Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000005400-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.8000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Switches (Solid State) - 620-1623-2-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - 2093325 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.5906 inch (15 mm)
View Details