ifm efector inc. Proximity Sensors - Industrial IFW201

Description
INDUCTIVE SENSOR, 8 MM RANGE, M1
Request a Quote Datasheet
Description
INDUCTIVE SENSOR, 8 MM RANGE, M1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IFW201-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IFW201-ND
Proximity Sensors - Industrial 2330-IFW201-ND
INDUCTIVE SENSOR, 8 MM RANGE, M1

INDUCTIVE SENSOR, 8 MM RANGE, M1

Buy Now Datasheet
Proximity Sensors - 8140298 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
8140298
Proximity Sensors 8140298
ifm electronic IFW201

ifm electronic IFW201

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 2330-IFW201-ND 8140298
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C)
Switch Type Normally Open
Electrical Connection Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Inductive Proximity Sensors - 9984-4265 - Altech Corp.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3100 inch (7.87 mm)
View Details
Photoelectric Proximity Sensors - 5000003839-SE - TE Connectivity
Specs
Operation Distance 3.94 inch (100 mm)
Switch Type Normally Open
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Switches (Solid State) - 620-1547-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details