ifm efector inc. Proximity Sensors - Industrial IFT202

Description
SENSOR PROX INDUCTIVE 7MM CYLIND
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 7MM CYLIND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IFT202-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IFT202-ND
Proximity Sensors - Industrial 2330-IFT202-ND
SENSOR PROX INDUCTIVE 7MM CYLIND

SENSOR PROX INDUCTIVE 7MM CYLIND

Buy Now Datasheet
Inductive sensor ifm efector IFT202 - IFKC007-ASKG/M/V4A/US-104-DRS -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IFT202 - IFKC007-ASKG/M/V4A/US-104-DRS
Inductive sensor ifm efector IFT202 - IFKC007-ASKG/M/V4A/US-104-DRS
The IFT202 - IFKC007-ASKG/M/V4A/U S-104-DRS inductive sensor from ifm electronic operates with a supply voltage of 10-36 V DC. Thanks to the high protection rating IP68/IP69K, the temperature range of 0-100 °C and the lasered nameplate, the IFT202 - IFKC007-ASKG/M/V4A/U S-104-DRS inductive sensor with a sensing range of 7 mm with non-flush installation is the optimal proximity switch for use in the food industry. The sensor is temperature shock resistant and the resistance to high pressure cleaning and aggressive cleaning agents has been ECOLAB test certified.

The IFT202 - IFKC007-ASKG/M/V4A/US-104-DRS inductive sensor from ifm electronic operates with a supply voltage of 10-36 V DC. Thanks to the high protection rating IP68/IP69K, the temperature range of 0-100 °C and the lasered nameplate, the IFT202 - IFKC007-ASKG/M/V4A/US-104-DRS inductive sensor with a sensing range of 7 mm with non-flush installation is the optimal proximity switch for use in the food industry. The sensor is temperature shock resistant and the resistance to high pressure cleaning and aggressive cleaning agents has been ECOLAB test certified.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors
Product Number 2330-IFT202-ND
Product Name Proximity Sensors - Industrial Inductive sensor ifm efector IFT202 - IFKC007-ASKG/M/V4A/US-104-DRS
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature 32 to 212 F (0.0 to 100 C) 32 to 212 F (0.0 to 100 C)
Switch Type Normally Open Normally Open
Electrical Connection Connector M12 connector
Body Shape Cylindrical; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000000829-SE - TE Connectivity
Specs
Operation Distance 1.18 inch (30 mm)
Switching Frequency 0.2500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Switches (Solid State) - 620-1623-2-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Photoelectric Sensors - 2055195 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Rectangular
Operation Distance 394 inch (10000 mm)
View Details