ifm efector inc. Proximity Sensors - Industrial IFT201

Description
SENSOR PROX INDUCTIVE 7MM CYLIND
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 7MM CYLIND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IFT201-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IFT201-ND
Proximity Sensors - Industrial 2330-IFT201-ND
SENSOR PROX INDUCTIVE 7MM CYLIND

SENSOR PROX INDUCTIVE 7MM CYLIND

Buy Now Datasheet
Proximity Sensors - 162646 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
162646
Proximity Sensors 162646
ifm electronic IFT201

ifm electronic IFT201

Supplier's Site
Inductive sensor ifm efector IFT201 - IFB3007-APKG/M/V4A/US-104-DPO -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IFT201 - IFB3007-APKG/M/V4A/US-104-DPO
Inductive sensor ifm efector IFT201 - IFB3007-APKG/M/V4A/US-104-DPO
Inductive sensor IFT201 - IFB3007-APKG/M/V4A/U S-104-DPO from ifm operates with a supply voltage from 10-36 V DC. Thanks to the high protection rating IP68/IP69K, the temperature range of 0-100 °C and the lasered type label, the inductive full-metal sensor IFT201 - IFB3007-APKG/M/V4A/U S-104-DPO - featuring a sensing range of 7 mm with non flush installation - is the optimum proximity switch for use in the food industry. The resistance to high-pressure cleaning and aggressive cleaning agents was certified by an FDA approval.

Inductive sensor IFT201 - IFB3007-APKG/M/V4A/US-104-DPO from ifm operates with a supply voltage from 10-36 V DC. Thanks to the high protection rating IP68/IP69K, the temperature range of 0-100 °C and the lasered type label, the inductive full-metal sensor IFT201 - IFB3007-APKG/M/V4A/US-104-DPO - featuring a sensing range of 7 mm with non flush installation - is the optimum proximity switch for use in the food industry. The resistance to high-pressure cleaning and aggressive cleaning agents was certified by an FDA approval.

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 2330-IFT201-ND 162646
Product Name Proximity Sensors - Industrial Proximity Sensors Inductive sensor ifm efector IFT201 - IFB3007-APKG/M/V4A/US-104-DPO
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature 32 to 212 F (0.0 to 100 C) 32 to 212 F (0.0 to 100 C)
Switch Type Normally Closed Normally Closed
Electrical Connection Connector M12 connector
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel Cylindrical; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - 08317666265 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Magnetic Proximity Sensors - 5000003093-SE - TE Connectivity
Specs
Switching Frequency 0.2000 kHz
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity Sensors - Industrial - 1882-1040963-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 1 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details