ifm efector inc. Proximity Sensors IFT200

Description
ifm electronic IFT200
Request a Quote Datasheet
Description
ifm electronic IFT200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 163027 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
163027
Proximity Sensors 163027
ifm electronic IFT200

ifm electronic IFT200

Supplier's Site
Proximity Sensors - Industrial - 2330-IFT200-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IFT200-ND
Proximity Sensors - Industrial 2330-IFT200-ND
SENSOR PROX INDUCTIVE 7MM CYLIND

SENSOR PROX INDUCTIVE 7MM CYLIND

Buy Now Datasheet
Inductive sensor ifm efector IFT200 - IFB3007-BPKG/M/V4A/US-104-DPS -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IFT200 - IFB3007-BPKG/M/V4A/US-104-DPS
Inductive sensor ifm efector IFT200 - IFB3007-BPKG/M/V4A/US-104-DPS
The full-metal inductive sensor IFT200 - IFB3007-BPKG/M/V4A/U S-104-DPS from ifm operates with a supply voltage of 10-36 V DC. Thanks to the high protection rating IP68/IP69K, the temperature range of 0-100 °C and the lasered type label the inductive full-metal sensor IFT200 - IFB3007-BPKG/M/V4A/U S-104-DPS with a sensing range of 7 mm with non-flush installation is the optimum proximity switch for use in the food industry.

The full-metal inductive sensor IFT200 - IFB3007-BPKG/M/V4A/US-104-DPS from ifm operates with a supply voltage of 10-36 V DC. Thanks to the high protection rating IP68/IP69K, the temperature range of 0-100 °C and the lasered type label the inductive full-metal sensor IFT200 - IFB3007-BPKG/M/V4A/US-104-DPS with a sensing range of 7 mm with non-flush installation is the optimum proximity switch for use in the food industry.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 163027 2330-IFT200-ND
Product Name Proximity Sensors Proximity Sensors - Industrial Inductive sensor ifm efector IFT200 - IFB3007-BPKG/M/V4A/US-104-DPS
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel Cylindrical; Threaded Barrel
Length 1.97 inch (50 mm)
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature 32 to 212 F (0.0 to 100 C) 32 to 212 F (0.0 to 100 C)
Switch Type Normally Open Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000000260-SE - TE Connectivity
Specs
Operation Distance 0.3930 inch (9.98 mm)
Switching Frequency 0.1500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Switches (Solid State) - A1104EUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - 2093516 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
View Details