ifm efector inc. Proximity Sensors IFS298

Description
ifm electronic IFS298
Request a Quote Datasheet
Description
ifm electronic IFS298
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 162976 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
162976
Proximity Sensors 162976
ifm electronic IFS298

ifm electronic IFS298

Supplier's Site
Proximity Sensors - Industrial - 2330-IFS298-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IFS298-ND
Proximity Sensors - Industrial 2330-IFS298-ND
SENSOR PROX INDUCTIVE 8MM CYLIND

SENSOR PROX INDUCTIVE 8MM CYLIND

Buy Now Datasheet
Inductive sensor ifm efector IFS298 - IFB3008-BPKG/K1/V4A/US-104 -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IFS298 - IFB3008-BPKG/K1/V4A/US-104
Inductive sensor ifm efector IFS298 - IFB3008-BPKG/K1/V4A/US-104
The inductive sensor IFS298 - IFB3008-BPKG/K1/V4A/ US-104 from ifm electronic with a length of 45 mm operates with a supply voltage of 10-30 V DC. A NO PNP contact is available as an output. Thanks to the switching distance of 8 mm with non-flush installation, the inductive sensor IFS298 - IFB3008-BPKG/K1/V4A/ US-104 offers more safety in your applications. Due to the uniform switching distance to all metals, its magnetic field strength of max. 300 mT, 4-position switching status display and standardized M12 connector, the inductive sensor IFS298 - IFB3008-BPKG/K1/V4A/ US-104 is often used in industrial, mobile, cooling and lubrication applications.

The inductive sensor IFS298 - IFB3008-BPKG/K1/V4A/US-104 from ifm electronic with a length of 45 mm operates with a supply voltage of 10-30 V DC. A NO PNP contact is available as an output. Thanks to the switching distance of 8 mm with non-flush installation, the inductive sensor IFS298 - IFB3008-BPKG/K1/V4A/US-104 offers more safety in your applications. Due to the uniform switching distance to all metals, its magnetic field strength of max. 300 mT, 4-position switching status display and standardized M12 connector, the inductive sensor IFS298 - IFB3008-BPKG/K1/V4A/US-104 is often used in industrial, mobile, cooling and lubrication applications.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 162976 2330-IFS298-ND
Product Name Proximity Sensors Proximity Sensors - Industrial Inductive sensor ifm efector IFS298 - IFB3008-BPKG/K1/V4A/US-104
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel Cylindrical; Threaded Barrel
Length 1.77 inch (45 mm)
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Switch Type Normally Open Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Inductive Proximity Sensors - IN3 Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
EE-SX461-P11 EE-1005 Photomicrosensor (Transmissive) - EE-SX461-P11 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.5906 inch (15 mm)
View Details
5 suppliers
Proximity Sensors - 2066127 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0315 inch (0.8000 mm)
View Details