ifm efector inc. Proximity Sensors - Industrial IFS289

Description
INDUCTIVE SENSOR IFB3004BBPKG K1
Request a Quote Datasheet
Description
INDUCTIVE SENSOR IFB3004BBPKG K1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IFS289-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IFS289-ND
Proximity Sensors - Industrial 2330-IFS289-ND
INDUCTIVE SENSOR IFB3004BBPKG K1

INDUCTIVE SENSOR IFB3004BBPKG K1

Buy Now Datasheet
Inductive sensor ifm efector IFS289 - IFB3004BBPKG/K1/US-104 -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IFS289 - IFB3004BBPKG/K1/US-104
Inductive sensor ifm efector IFS289 - IFB3004BBPKG/K1/US-104
The inductive sensor IFS289 - IFB3004BBPKG/K1/US-1 04 from ifm electronic with a length of 45 mm operates with a supply voltage of 10-30 V DC. A NO PNP contact is available as an output. Thanks to the switching distance of 4 mm with flush installation, the inductive sensor IFS289 - IFB3004BBPKG/K1/US-1 04 offers more safety in your applications. Due to the uniform switching distance to all metals, its magnetic field strength of max. 300 mT, 4-position switching status display and standardized M12 connector, the inductive sensor IFS289 - IFB3004BBPKG/K1/US-1 04 is often used in industrial, mobile, cooling and lubrication applications.

The inductive sensor IFS289 - IFB3004BBPKG/K1/US-104 from ifm electronic with a length of 45 mm operates with a supply voltage of 10-30 V DC. A NO PNP contact is available as an output. Thanks to the switching distance of 4 mm with flush installation, the inductive sensor IFS289 - IFB3004BBPKG/K1/US-104 offers more safety in your applications. Due to the uniform switching distance to all metals, its magnetic field strength of max. 300 mT, 4-position switching status display and standardized M12 connector, the inductive sensor IFS289 - IFB3004BBPKG/K1/US-104 is often used in industrial, mobile, cooling and lubrication applications.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors
Product Number 2330-IFS289-ND
Product Name Proximity Sensors - Industrial Inductive sensor ifm efector IFS289 - IFB3004BBPKG/K1/US-104
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Switch Type Normally Open Normally Open
Electrical Connection Connector M12 connector
Body Shape Cylindrical; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000000882-SE - TE Connectivity
Specs
Operation Distance 0.0590 inch (1.5 mm)
Switching Frequency 1 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Switches (Solid State) - 620-1054-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity Sensors - 2093243 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details