ifm efector inc. Proximity Sensors IFS241

Description
ifm electronic IFS241
Request a Quote Datasheet
Description
ifm electronic IFS241
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 163032 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
163032
Proximity Sensors 163032
ifm electronic IFS241

ifm electronic IFS241

Supplier's Site
Proximity Sensors - Industrial - 2330-IFS241-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IFS241-ND
Proximity Sensors - Industrial 2330-IFS241-ND
SENSOR PROX INDUCTIVE 7MM CYLIND

SENSOR PROX INDUCTIVE 7MM CYLIND

Buy Now Datasheet
Inductive sensor ifm efector IFS241 - IFK3007-BPKG/US-104 -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IFS241 - IFK3007-BPKG/US-104
Inductive sensor ifm efector IFS241 - IFK3007-BPKG/US-104
The inductive sensor IFS241 - IFK3007-BPKG/US-104 from ifm operates with a supply voltage of 10-30V DC. The output is a positive-switching NO contact. Thanks to the increased sensing range of 7 mm with non-flush installation the inductive sensor IFS241 - IFK3007-BPKG/US-104 provides more reliability in your applications. Thanks to the lasered type label, 4-fold LED and standardised M12 connector the inductive sensor IFS241 - IFK3007-BPKG/US-104 is often used in factory automation and in machine building.

The inductive sensor IFS241 - IFK3007-BPKG/US-104 from ifm operates with a supply voltage of 10-30V DC. The output is a positive-switching NO contact. Thanks to the increased sensing range of 7 mm with non-flush installation the inductive sensor IFS241 - IFK3007-BPKG/US-104 provides more reliability in your applications. Thanks to the lasered type label, 4-fold LED and standardised M12 connector the inductive sensor IFS241 - IFK3007-BPKG/US-104 is often used in factory automation and in machine building.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 163032 2330-IFS241-ND
Product Name Proximity Sensors Proximity Sensors - Industrial Inductive sensor ifm efector IFS241 - IFK3007-BPKG/US-104
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel Cylindrical; Threaded Barrel
Length 2.36 inch (60 mm)
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Switch Type Normally Open Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

 - High Temperature Capacitive Proximity Sensors - M18 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0394 to 0.3937 inch (1 to 10 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
EE-SX153 Photomicrosensor (Transmissive) - EE-SX153 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details
2 suppliers
Inductive Proximity Sensors - 5000002307-SE - TE Connectivity
Specs
Operation Distance 1.97 inch (49.99 mm)
Switching Frequency 0.1500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details