ifm efector inc. Proximity Sensors IFS211

Description
ifm electronic IFS211
Request a Quote Datasheet
Description
ifm electronic IFS211
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 163042 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
163042
Proximity Sensors 163042
ifm electronic IFS211

ifm electronic IFS211

Supplier's Site
Proximity Sensors - Industrial - 2330-IFS211-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IFS211-ND
Proximity Sensors - Industrial 2330-IFS211-ND
INDUCTIVE SENSOR; M12X1; 7 MM; N

INDUCTIVE SENSOR; M12X1; 7 MM; N

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 163042 2330-IFS211-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 2.01 inch (51 mm)
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - Industrial - 2330-IE5312-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C)
Switch Type Normally Open
View Details
3 suppliers
EE-SX1140 Photomicrosensor (Transmissive) - EE-SX1140 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.5512 inch (14 mm)
View Details
4 suppliers
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Proximity Sensors - Industrial - 1882-1040744-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 2 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details