ifm efector inc. Proximity Sensors IFS205

Description
ifm electronic IFS205
Request a Quote Datasheet
Description
ifm electronic IFS205
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 3707451 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
3707451
Proximity Sensors 3707451
ifm electronic IFS205

ifm electronic IFS205

Supplier's Site
Proximity Sensors - Industrial - 2330-IFS205-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IFS205-ND
Proximity Sensors - Industrial 2330-IFS205-ND
SENSOR PROX INDUCTIVE 7MM CYLIND

SENSOR PROX INDUCTIVE 7MM CYLIND

Buy Now Datasheet
Inductive sensor ifm efector IFS205 - IFB3007-BPKG/M/US -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IFS205 - IFB3007-BPKG/M/US
Inductive sensor ifm efector IFS205 - IFB3007-BPKG/M/US
The inductive sensor IFS205 - IFB3007-BPKG/M/US from ifm operates with a supply voltage of 10-36 V DC. The output is a positive-switching NO contact. Featuring an increased sensing range of 7 mm with non-flush installation, the inductive sensor IFS205 - IFB3007-BPKG/M/US provides more reliability in your applications. Thanks to the lasered type label, 4-fold LED and standardised M12 connector, the inductive sensor IFS205 - IFB3007-BPKG/M/US is often used in factory automation and in machine building.

The inductive sensor IFS205 - IFB3007-BPKG/M/US from ifm operates with a supply voltage of 10-36 V DC. The output is a positive-switching NO contact. Featuring an increased sensing range of 7 mm with non-flush installation, the inductive sensor IFS205 - IFB3007-BPKG/M/US provides more reliability in your applications. Thanks to the lasered type label, 4-fold LED and standardised M12 connector, the inductive sensor IFS205 - IFB3007-BPKG/M/US is often used in factory automation and in machine building.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 3707451 2330-IFS205-ND
Product Name Proximity Sensors Proximity Sensors - Industrial Inductive sensor ifm efector IFS205 - IFB3007-BPKG/M/US
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel Cylindrical; Threaded Barrel
Operation Distance 0.2756 inch (7 mm)
Power Requirements DC Powered DC Powered
Length 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000003238-SE - TE Connectivity
Specs
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Switch Type Normally Open
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - 1215561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0315 inch (0.8000 mm)
View Details