ifm efector inc. Proximity Sensors IFS203

Description
ifm electronic IFS203
Request a Quote Datasheet
Description
ifm electronic IFS203
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 185679 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
185679
Proximity Sensors 185679
ifm electronic IFS203

ifm electronic IFS203

Supplier's Site
Proximity Sensors - Industrial - 2330-IFS203-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IFS203-ND
Proximity Sensors - Industrial 2330-IFS203-ND
INDUCTIVE SENSOR, M12 CONNECT, M

INDUCTIVE SENSOR, M12 CONNECT, M

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 185679 2330-IFS203-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 1.97 inch (50 mm)
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 189496 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 2.8 inch (71 mm)
View Details
EE-SX1330-2 Photomicrosensor (Transmissive) - EE-SX1330-2 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1181 inch (3 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Proximity Sensors - Industrial - 1882-1040850-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 4 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details