ifm efector inc. Proximity Switch IFK3007-BPKG/M/US-100-DPS

Description
PROXIMITY SWITCH M12X1 10-36VDC 7MM SENSE W/QD. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SWITCH M12X1 10-36VDC 7MM SENSE W/QD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 8669417 - Radwell International
Willingboro, NJ, United States
Proximity Switch
8669417
Proximity Switch 8669417
PROXIMITY SWITCH M12X1 10-36VDC 7MM SENSE W/QD. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SWITCH M12X1 10-36VDC 7MM SENSE W/QD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 8669417
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Inductive Proximity Sensors - 5000005411-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.8000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Controller with Current Output - optoCONTROL CLS1000-AI-NPN-T - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details