ifm efector inc. Proximity Sensors - Industrial IFC264

Description
SENSOR PROX INDUCTIVE 2.5MM CYL
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 2.5MM CYL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IFC264-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IFC264-ND
Proximity Sensors - Industrial 2330-IFC264-ND
SENSOR PROX INDUCTIVE 2.5MM CYL

SENSOR PROX INDUCTIVE 2.5MM CYL

Buy Now Datasheet
Proximity Sensors - 190233 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
190233
Proximity Sensors 190233
ifm electronic IFC264

ifm electronic IFC264

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 2330-IFC264-ND 190233
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C)
Switch Type Normally Closed
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Inductive Proximity Sensors - M8 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0591 to 0.1181 inch (1.5 to 3 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
High temperature confocal sensor for environments up to 200 C - confocalDT IFS2407-4HT/VAC - Micro-Epsilon Group
Specs
Body Shape Rectangular
Operation Distance 0.5709 to 0.7283 inch (14.5 to 18.5 mm)
Operating Temperature 41 to 392 F (5 to 200 C)
View Details
Inductive Proximity Sensors - 5000000275-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details