ifm efector inc. Proximity Sensors IFC263

Description
ifm electronic IFC263
Request a Quote Datasheet
Description
ifm electronic IFC263
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 162992 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
162992
Proximity Sensors 162992
ifm electronic IFC263

ifm electronic IFC263

Supplier's Site
Proximity Sensors - Industrial - 2330-IFC263-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IFC263-ND
Proximity Sensors - Industrial 2330-IFC263-ND
SENSOR PROX INDUCTIVE 2.2MM CYL

SENSOR PROX INDUCTIVE 2.2MM CYL

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 162992 2330-IFC263-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 2.36 inch (60 mm)
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2092409 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.4724 inch (12 mm)
View Details
Touch Sensors - 39-W7ED-11F-ND - DigiKey
Aratas America LLC
Specs
Sensor Technology Capacitive Proximity Sensor
Operating Temperature 14 to 140 F (-10 to 60 C)
Electrical Connection Connector
View Details
2 suppliers
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
5 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3524 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0315 inch (0.8000 mm)
View Details