ifm efector inc. Proximity Sensors - Industrial IFC259

Description
INDUCTIVE PROXIMITY SENSOR,12MM
Request a Quote Datasheet
Description
INDUCTIVE PROXIMITY SENSOR,12MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IFC259-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IFC259-ND
Proximity Sensors - Industrial 2330-IFC259-ND
INDUCTIVE PROXIMITY SENSOR,12MM

INDUCTIVE PROXIMITY SENSOR,12MM

Buy Now Datasheet
Proximity Sensors - 162712 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
162712
Proximity Sensors 162712
ifm electronic IFC259

ifm electronic IFC259

Supplier's Site
Inductive sensor ifm efector IFC259 - IFK3003BBPKG/K1/M/US -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IFC259 - IFK3003BBPKG/K1/M/US
Inductive sensor ifm efector IFC259 - IFK3003BBPKG/K1/M/US
The inductive sensor IFC259 - IFK3003BBPKG/K1/M/US from ifm operates with a supply voltage of 10-30 V DC. The output is a positive-switching NO contact. Featuring an increased sensing range of 3 mm with flush installation and correction factor 1 on all metals, the inductive sensor IFK3003BBPKG/K1/M/US provides highest reliability in your applications. Thanks to the high protection rating IP68, the sensing face of resistant LCP and the special resistance to oils and coolants, the inductive sensor IFC259 - IFK3003BBPKG/K1/M/US is often used as proximity switch in machine tools.

The inductive sensor IFC259 - IFK3003BBPKG/K1/M/US from ifm operates with a supply voltage of 10-30 V DC. The output is a positive-switching NO contact. Featuring an increased sensing range of 3 mm with flush installation and correction factor 1 on all metals, the inductive sensor IFK3003BBPKG/K1/M/US provides highest reliability in your applications. Thanks to the high protection rating IP68, the sensing face of resistant LCP and the special resistance to oils and coolants, the inductive sensor IFC259 - IFK3003BBPKG/K1/M/US is often used as proximity switch in machine tools.

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 2330-IFC259-ND 162712
Product Name Proximity Sensors - Industrial Proximity Sensors Inductive sensor ifm efector IFC259 - IFK3003BBPKG/K1/M/US
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Switch Type Normally Open Normally Open
Electrical Connection Connector M12 connector
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel Cylindrical; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensors - 2055207 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Rectangular
Operation Distance 157 inch (4000 mm)
View Details
EE-SY1201 Photomicrosensor (Reflective) - EE-SY1201 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
View Details
2 suppliers
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Rectangular DC 3 Wire Inductive Proximity Sensor - S3160 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details