ifm efector inc. Proximity Sensors - Industrial IFC258

Description
SENSOR PROX INDUCTIVE 3MM CYLIND
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 3MM CYLIND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IFC258-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IFC258-ND
Proximity Sensors - Industrial 2330-IFC258-ND
SENSOR PROX INDUCTIVE 3MM CYLIND

SENSOR PROX INDUCTIVE 3MM CYLIND

Buy Now Datasheet
Inductive sensor ifm efector IFC258 - IFK3003BBPKG/AM/US-104-DPS -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IFC258 - IFK3003BBPKG/AM/US-104-DPS
Inductive sensor ifm efector IFC258 - IFK3003BBPKG/AM/US-104-DPS
The inductive sensor IFC258 - IFK3003BBPKG/AM/US-1 04-DPS from ifm operates with a supply voltage of 10-36 V DC. The output is a positive-switching NO contact. Featuring an increased sensing range of 3 mm with flush installation, the inductive sensor IFC258 - IFK3003BBPKG/AM/US-1 04-DPS provides more reliability in your applications. Thanks to the high protection rating IP67/68, the metal sensing face and the special resistance to oils and coolants, the inductive sensor IFC258 - IFK3003BBPKG/AM/US-1 04-DPS is often used as proximity switch in machine tools

The inductive sensor IFC258 - IFK3003BBPKG/AM/US-104-DPS from ifm operates with a supply voltage of 10-36 V DC. The output is a positive-switching NO contact. Featuring an increased sensing range of 3 mm with flush installation, the inductive sensor IFC258 - IFK3003BBPKG/AM/US-104-DPS provides more reliability in your applications. Thanks to the high protection rating IP67/68, the metal sensing face and the special resistance to oils and coolants, the inductive sensor IFC258 - IFK3003BBPKG/AM/US-104-DPS is often used as proximity switch in machine tools

Supplier's Site Datasheet

Technical Specifications

  DigiKey Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors
Product Number 2330-IFC258-ND
Product Name Proximity Sensors - Industrial Inductive sensor ifm efector IFC258 - IFK3003BBPKG/AM/US-104-DPS
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Switch Type Normally Open Normally Open
Electrical Connection Connector M12 connector
Body Shape Cylindrical; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity Sensors - 163181 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 1.97 inch (50 mm)
View Details
3 suppliers