ifm efector inc. Proximity Sensors - Industrial IFC246

Description
INDUCTIVE PROXIMITY SENSOR,12MM
Request a Quote Datasheet
Description
INDUCTIVE PROXIMITY SENSOR,12MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IFC246-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IFC246-ND
Proximity Sensors - Industrial 2330-IFC246-ND
INDUCTIVE PROXIMITY SENSOR,12MM

INDUCTIVE PROXIMITY SENSOR,12MM

Buy Now Datasheet
Inductive sensor ifm efector IFC246 - IFK3008-BPKG/K1/M/US -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IFC246 - IFK3008-BPKG/K1/M/US
Inductive sensor ifm efector IFC246 - IFK3008-BPKG/K1/M/US
The inductive sensor IFC246 - IFK3008-BPKG/K1/M/US from ifm operates with a supply voltage of 10-30 V DC. The output is a positive-switching NO contact. Featuring an increased sensing range of 8 mm with non-flush installation and correction factor 1 on all metals, the inductive sensor IFC246 - IFK3008-BPKG/K1/M/US provides highest reliability in your applications. Thanks to the high protection rating IP68, the sensing face of resistant LCP and the special resistance to oils and coolants, the inductive sensor IFC246 - IFK3008-BPKG/K1/M/US is often used as proximity switch in machine tools.

The inductive sensor IFC246 - IFK3008-BPKG/K1/M/US from ifm operates with a supply voltage of 10-30 V DC. The output is a positive-switching NO contact. Featuring an increased sensing range of 8 mm with non-flush installation and correction factor 1 on all metals, the inductive sensor IFC246 - IFK3008-BPKG/K1/M/US provides highest reliability in your applications. Thanks to the high protection rating IP68, the sensing face of resistant LCP and the special resistance to oils and coolants, the inductive sensor IFC246 - IFK3008-BPKG/K1/M/US is often used as proximity switch in machine tools.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors
Product Number 2330-IFC246-ND
Product Name Proximity Sensors - Industrial Inductive sensor ifm efector IFC246 - IFK3008-BPKG/K1/M/US
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Switch Type Normally Open Normally Open
Electrical Connection Connector M12 connector
Body Shape Cylindrical; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093500 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - Industrial - 2330-IG0344-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C)
Electrical Output Switched / Alarm
View Details
3 suppliers
Inductive Proximity Sensors - 5000002533-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details