ifm efector inc. Proximity Sensors - Industrial IFC229

Description
INDUCTIVE SENSOR; M12X1; 4 MM; F
Request a Quote Datasheet
Description
INDUCTIVE SENSOR; M12X1; 4 MM; F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IFC229-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IFC229-ND
Proximity Sensors - Industrial 2330-IFC229-ND
INDUCTIVE SENSOR; M12X1; 4 MM; F

INDUCTIVE SENSOR; M12X1; 4 MM; F

Buy Now Datasheet
Proximity Sensors - 163204 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
163204
Proximity Sensors 163204
ifm electronic IFC229

ifm electronic IFC229

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 2330-IFC229-ND 163204
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C)
Switch Type Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Proximity Sensors - 2066133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Proximity Sensors - 185983 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Other; Barrel
Power Requirements DC Powered
Length 3.74 inch (95 mm)
View Details